The S1A53A-F072S160 is a 72 pitch, 160-tooth anti-backlash spur gear with a 20° pressure angle, featuring a .1873 inch bore and a 303 stainless steel hub. The gear itself is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and the spring is 302 stainless steel in spring temper. The outer diameter is 2.250 inches, and the pitch diameter is 2.2222 inches. The hub requires a clearance fit between .0001 and .0008 inch with the shaft. The face width is .104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F072S160 |
| Product Name | 72 DP, 160 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 160 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |