Stock Drive Products & Sterling Instrument - SDP/SI 72 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A53A-F072S125

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Anti-backlash spur gear with 125 teeth, 72 pitch, and 20° pressure angle, featuring a .1873 inch bore and made from 2024-T4 or -T351 aluminum alloy anodized before cutting. The hub is 303 stainless steel, and the spring is 302 stainless steel in spring temper. The gear has a face width of .104 inch and a pitch diameter of 1.7361 inches. Fairloc® hubs require a shaft clearance fit of .0001/.0008 inch. The part meets AGMA 10 standards.

Datasheet Summary
Powered by GS/AI

Anti-backlash spur gear with 125 teeth, 72 pitch, and 20° pressure angle, featuring a .1873 inch bore and made from 2024-T4 or -T351 aluminum alloy anodized before cutting. The hub is 303 stainless steel, and the spring is 302 stainless steel in spring temper. The gear has a face width of .104 inch and a pitch diameter of 1.7361 inches. Fairloc® hubs require a shaft clearance fit of .0001/.0008 inch. The part meets AGMA 10 standards.

Suppliers

Company
Product
Description
Supplier Links
72 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1A53A-F072S125 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
72 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1A53A-F072S125
72 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A53A-F072S125
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1A53A-F072S125
Product Name 72 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 125
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 14 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details
Module 0.5, 84 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05084 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 84
Design Metric
View Details
24 D.P., 14.5° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
32 D.P., 18 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details