The S1A53A-F072S115 is an anti-backlash spur gear with 115 teeth, 72 diametral pitch, and a 20° pressure angle, featuring a .1873 inch bore and a 303 stainless steel hub. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and includes a 302 stainless steel spring for backlash prevention. The part is designed for controlled shaft tolerances with a suggested clearance fit of .0001/.0008 inch. The face width is .104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F072S115 |
| Product Name | 72 DP, 115 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 115 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |