The S1A53A-F072S108 is a 72 diametral pitch, 108-tooth anti-backlash spur gear with a 20° pressure angle and a 0.1873 inch bore, made of 2024-T4 or -T351 aluminum alloy anodized before cutting, paired with a 303 stainless steel hub. The gear has a pitch diameter of 1.5000 inches and an outer diameter of 1.528 inches, with a face width of 0.104 inches. Fairloc® hubs require a controlled shaft clearance fit of 0.0001 to 0.0008 inch. The gear meets AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F072S108 |
| Product Name | 72 DP, 108 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 108 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |