Fairloc® anti-backlash spur gears with 72 pitch and 220 teeth feature a 20° pressure angle, 303 stainless steel hubs, and 2024-T4 or -T351 aluminum alloy gears anodized before cutting. The bore size is .1873 inches (3/16), with a clearance fit range of .0001/.0008 for the shaft. The gear has an outer diameter of 3.083 inches and a pitch diameter of 3.0556 inches, with a face width of .104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F072A220 |
| Product Name | 72 DP, 220 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 220 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |