The S1A53A-F072A200 is a 72-pitch, 200-tooth, anti-backlash spur gear with a 20° pressure angle, designed for precise motion control. It features a 0.1873-inch bore and is made of 2024-T4 or -T351 aluminum alloy, anodized before cutting. The hub is constructed of 303 stainless steel, and the internal springs are 302 stainless steel in spring temper. The gear has an outer diameter of 2.806 inches and a pitch diameter of 2.7778 inches, with a face width of 0.104 inches and a maximum radius of 0.31 inches. It requires a controlled shaft clearance fit of 0.0001 to 0.0008 inches between the bore and shaft.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F072A200 |
| Product Name | 72 DP, 200 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 200 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |