Anti-backlash spur gear with 190 teeth, 72 diametral pitch, and 20° pressure angle, featuring a 0.1873-inch bore and 303 stainless steel hub, constructed with 2024-T4 or -T351 aluminum alloy gear teeth anodized before cutting. The gear has a 2.6389-inch pitch diameter and 2.667-inch outer diameter. Fairloc® hub design requires a shaft clearance fit of 0.0001 to 0.0008 inch. Material codes indicate gear composition as aluminum alloy per the design standard.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F072A190 |
| Product Name | 72 DP, 190 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 190 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |