The S1A53A-F072A180 is an anti-backlash spur gear with 180 teeth, 72 pitch, and a 20° pressure angle, designed for precision motion control. It features a 303 stainless steel hub and a 2024-T4 or T351 aluminum alloy gear, anodized before cutting, with a bore diameter of 0.1873 inches. The gear has a 1.3889-inch pitch diameter and a 2.528-inch outer diameter, and the hub requires a shaft clearance fit of 0.0001 to 0.0008 inches. The spring is made of 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F072A180 |
| Product Name | 72 DP, 180 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 180 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |