The Fairloc® hub anti-backlash gear is a 64-pitch, 20° pressure angle spur gear designed to reduce backlash in precision motion applications. It is available in 303 stainless steel or 2024-T4/-T351 aluminum alloy with an anodized finish, and features a stainless steel hub and spring. The gear has a 192-teeth count and a bore diameter of 3.0000 inches with a tolerance of +0.0005/-0.0000. The outer diameter is 3.031 inches, and the face width is 0.104 inches. The Fairloc® hub requires a controlled shaft clearance fit of .0001/.0008.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F064S192 |
| Product Name | 64 DP, 192 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 192 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |