Fairloc® anti-backlash spur gears with 64 pitch and 180 teeth feature a 20° pressure angle, 303 stainless steel hubs, and 302 stainless steel springs. The gear is made from 2024-T4 or T351 aluminum alloy, anodized before cutting, and has a bore diameter of 2.8125 inches with an outer diameter of 2.844 inches. The hub requires a controlled shaft clearance fit of 0.0001 to 0.0008 inches. The face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F064S180 |
| Product Name | 64 DP, 180 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 180 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |