The S1A53A-F064S120 is an anti-backlash spur gear with 120 teeth and 64 pitch, designed for precise motion control. It features a 20° pressure angle and a bore size of 0.2498 inches, with a hub clearance radius of 0.31 inch maximum. The gear is made from 2024-T4 or T351 aluminum alloy, anodized before cutting, and the hub is 303 stainless steel. The part requires a controlled shaft fit of 0.0001 to 0.0008 inch clearance. It is designed for use with FAIRLOC® hubs and complies with the 64 pitch and 20° pressure angle specifications listed for the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F064S120 |
| Product Name | 64 DP, 120 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |