The S1A53A-F064A130 is an anti-backlash spur gear with 130 teeth, 64 pitch, and a 20° pressure angle, designed for precise motion control. The gear body is made of 2024-T4 or -T351 aluminum alloy, anodized before cutting, and mounted on a 303 stainless steel hub with a bore size of 2.0313 inches. The hub requires a clearance fit of 0.0001 to 0.0008 inches between the bore and shaft. The gear features a 0.104-inch face width and is constructed with a 302 stainless steel spring for backlash compensation. The part number matches a listed variant in the series with a bore diameter of 2.0313 inches, consistent with the catalog entry for 130 teeth.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F064A130 |
| Product Name | 64 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |