The S1A53A-F048S084 is a 48-pitch, 84-tooth anti-backlash spur gear with a 20° pressure angle, featuring a 0.840-inch pitch diameter and 1.792-inch outside diameter, mounted on a 303 stainless steel Fairloc® hub with a bore size of 0.840 inches. The gear is made of 303 stainless steel, and the hub is designed for a controlled shaft clearance fit of 0.0001 to 0.0008 inch. The product complies with AGMA 10 standards and has a face width of 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F048S084 |
| Product Name | 48 DP, 84 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |