The S1A53A-F048S070 is a 48-pitch anti-backlash spur gear with 70 teeth and a 20° pressure angle, featuring a 0.70-inch bore and a 1.500-inch pitch diameter. The gear is made of 303 stainless steel, and the hub is also 303 stainless steel with a 0.0001 to 0.0008 inch clearance fit recommended for the shaft. The face width is 0.104 inch, and the outside diameter is 1.500 inch. The gear is designed for use with FAIRLOC® hubs requiring controlled shaft tolerances.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F048S070 |
| Product Name | 48 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |