The S1A53A-F048S065 is a 48 pitch anti-backlash spur gear with 65 teeth and a 0.065-inch bore, made from 303 stainless steel with a 20° pressure angle and a face width of 0.104 inch. The hub is designed for a clearance fit of 0.0001/0.0008 inch between the bore and shaft, and the gear is paired with a Fairloc™ hub. The gear and hub are both constructed from 303 stainless steel, with the spring component made from 302 stainless steel in spring temper. The outer diameter is 1.3542 inches and the pitch diameter is 1.396 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F048S065 |
| Product Name | 48 DP, 65 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 65 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |