S1A53A-F048A085 is a 48-pitch anti-backlash spur gear with 85 teeth, 20° pressure angle, and a 0.850-inch bore, manufactured from 303 stainless steel with an anodized 2024-T4 or -T351 aluminum alloy hub. The gear has a face width of 0.104 inch and is designed for use with shafts having a clearance fit of 0.0001 to 0.0008 inch. The hub features a maximum radius of 0.31 inch and an outer diameter of 1.813 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F048A085 |
| Product Name | 48 DP, 85 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |