Anti-backlash spur gear with 280 teeth, 120 diametral pitch, and 20° pressure angle, featuring a 0.2498 inch bore, clamp-type hub, and 303 stainless steel construction. Face width is 0.104 inch, and outer diameter is 2.350 inch. Gears are made from 303 stainless steel, hubs from 303 stainless steel, and springs from 302 stainless steel in spring temper. Available in 1/8, 3/16, and 1/4 inch bore sizes, with pin or clamp hub styles.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C120S280 |
| Product Name | 120 DP, 280 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 280 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |