Anti-backlash spur gears with 20° pressure angle and 120 pitch are available in 303 stainless steel or anodized 2024-T4/T351 aluminum alloy, with pin or clamp-type hubs. This part, S1A53A-C120S170, has 170 teeth, a .1248 inch bore, and a clamp-type hub, with a pitch diameter of 1.4167 inches and an outer diameter of 1.433 inches. The gear material is 303 stainless steel, and the hub is secured by a set screw.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C120S170 |
| Product Name | 120 DP, 170 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 170 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |