Anti-backlash spur gears with 120 pitch and 20° pressure angle are offered in 303 stainless steel or anodized 2024-T4/T351 aluminum alloy, with stainless steel hubs and springs. The part is available in pin or clamp hub styles for 1/8, 3/16, or 1/4 inch bores. For 165 teeth, the pitch diameter is 1.3750 inches and the outer diameter is 1.392 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C120S165 |
| Product Name | 120 DP, 165 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 165 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |