Anti-backlash spur gear with 310 teeth, 120 diametral pitch, and 20° pressure angle, available in 303 stainless steel with clamp-type hub and a 0.2498 inch (1/4 inch) bore. The gear has a pitch diameter of 2.5833 inches and an outside diameter of 2.600 inches. The hub is secured by a set screw, and the gear is machined from material anodized prior to cutting. Face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C120A310 |
| Product Name | 120 DP, 310 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 310 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |