Anti-backlash spur gear with 300 teeth, 120 diametral pitch, and 20° pressure angle, designed for precision motion control in inch-based systems. Available in 303 stainless steel with a 0.2498 inch (1/4) bore, mounted as a clamp-type hub. Face width is 0.104 inch. Hub and spring materials are 303 stainless steel and 302 stainless steel in spring temper, respectively. The gear is manufactured to AGMA 10 quality standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C120A300 |
| Product Name | 120 DP, 300 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 300 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |