Anti-backlash spur gears in the S1A53A-C120 series have 120 pitch, 20° pressure angle, and are available in 303 stainless steel or anodized 2024-T4/T351 aluminum alloy hubs with 302 stainless steel springs. The part is offered in pin or clamp type hubs with bore sizes of 1/8, 3/16, or 1/4 inch, and tooth counts ranging from 160 to 360. A 180-tooth gear with a 1/8 inch bore and clamp type hub is one configuration in this series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C120A180 |
| Product Name | 120 DP, 180 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 180 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |