Anti-backlash spur gear with 192 teeth and 20° pressure angle, designed for 96 pitch, available with .1248 in (1/8 in), .1873 in (3/16 in), or .2498 in (1/4 in) bore sizes. Housing options include pin type or clamp type, with hub diameter matching bore size: .312 in, .375 in, or .437 in respectively. Gears are manufactured in 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting, and feature 302 stainless steel springs. Face width is .104 in. Pitch diameter is 2.0000 in, outer diameter is 2.021 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C096S192 |
| Product Name | 96 DP, 192 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 192 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |