The S1A53A-C096S135 is an anti-backlash spur gear with 135 teeth and a 96 pitch, designed for applications requiring minimized backlash. It has a 20° pressure angle and a bore size of 0.1873 inch (3/16 inch), with a pin-type hub. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and the hub and springs are made from 303 and 302 stainless steel respectively. The pitch diameter is 1.4063 inches and the outside diameter is 1.427 inches, consistent with the 135-tooth configuration in the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C096S135 |
| Product Name | 96 DP, 135 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 135 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |