The S1A53A-C096A192 is an anti-backlash spur gear with 192 teeth and a 20° pressure angle, designed for precise motion control in inch-based systems. It has a 3.0000-inch pitch diameter and a 3.021-inch outer diameter, with a .2498-inch (1/4-inch) bore. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and uses a pin-type hub. The hub and springs are constructed from 303 and 302 stainless steel, respectively, and the face width is .104 inch. This part belongs to a series compliant with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C096A192 |
| Product Name | 96 DP, 192 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 192 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |