The S1A53A-C096A160 is an anti-backlash spur gear with 160 teeth, 96 diametral pitch, and a 20° pressure angle, available in 303 stainless steel or anodized 2024-T4/T351 aluminum alloy. It features a .1667-inch pitch diameter and 1.688-inch outer diameter, with bore options of 1/8, 3/16, or 1/4 inch. Hub styles are available as pin or clamp type, with pin type codes 2, 4, or 6 and clamp type codes 3, 5, or 7. The gear complies with AGMA 10 standards and includes a 0.104-inch face width. The spring and hub components are made from 302 and 303 stainless steel, respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C096A160 |
| Product Name | 96 DP, 160 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 160 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |