Anti-backlash spur gears with 96 pitch and 20° pressure angle are available in 1/8, 3/16, or 1/4 inch bore sizes with pin or clamp hub styles. Gears are manufactured from 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting, with 302 stainless steel springs. Face width is 0.104 inch. Optional bore sizes, 14-1/2° pressure angle, and passivation are available on special order.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C096A144 |
| Product Name | 96 DP, 144 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 144 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |