S1A53A-C080S240 is an anti-backlash spur gear with 240 teeth, 80 pitch, and a 20° pressure angle, featuring a clamp-type hub and a 0.2498 inch (1/4 inch) bore. The gear is made of 303 stainless steel, with a 302 stainless steel spring and a 303 stainless steel hub. The face width is 0.104 inch, and the pitch diameter is 3.0000 inch with an outside diameter of 3.025 inch. The part complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C080S240 |
| Product Name | 80 DP, 240 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 240 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |