Anti-backlash spur gear with 170 teeth, 80 pitch, and 20° pressure angle, featuring a 0.2498 inch (1/4 inch) bore and clamp-type hub. Constructed with 303 stainless steel gears and 302 stainless steel springs, the gear has a face width of 0.104 inch and is designed for inch-based applications. The outer diameter is 2.150 inches and the pitch diameter is 2.125 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C080S170 |
| Product Name | 80 DP, 170 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 170 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |