S1A53A-C080S100 is an anti-backlash spur gear with 100 teeth, 80 pitch, and a 20° pressure angle, designed for precision motion control. It features a clamp-type hub with a 0.1248 in (1/8 in) bore, constructed from 303 stainless steel gears and 302 stainless steel springs, with a 0.104 in face width. The gear has a pitch diameter of 1.2500 in and an outside diameter of 1.275 in. It is part of a series that includes variants with 3/16 in and 1/4 in bores, all sharing the same material and design standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C080S100 |
| Product Name | 80 DP, 100 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |