Anti-backlash spur gears with 80 pitch and 20° pressure angle are available in 303 stainless steel or anodized 2024-T4/T351 aluminum alloy gears with 303 stainless steel hubs and 302 stainless steel springs. Hub styles are pin or clamp type, with bore sizes of 1/8, 3/16, or 1/4 inch, corresponding to hub diameters of 0.31, 0.37, or 0.50 inch for pin type and 0.188, 0.250, or 0.312 inch for clamp type. Tooth counts range from 100 to 240, with corresponding pitch diameters from 1.2500 to 3.0000 inch and outside diameters from 1.275 to 3.025 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C080A240 |
| Product Name | 80 DP, 240 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 240 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |