Anti-backlash spur gear with 160 teeth, 80 pitch, 20° pressure angle, and a 0.2498 inch (1/4 inch) bore, featuring a clamp-type hub and made from 303 stainless steel. Face width is 0.104 inch. Material for the gear is 303 stainless steel, and the spring is 302 stainless steel in spring temper. Hub style is clamp type with a bore diameter matching the 1/4 inch size designation.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C080A160 |
| Product Name | 80 DP, 160 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 160 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |