Anti-backlash spur gear with 150 teeth, 80 diametral pitch, 20° pressure angle, and a 0.2498 inch (1/4 inch) bore, featuring a clamp-type hub and 303 stainless steel gear construction. The gear has a pitch diameter of 1.8750 inches and an outer diameter of 1.900 inches. The hub is secured by a set screw, and the gear is designed for metric inch components. Material specifications include 303 stainless steel for both gear and hub, with 302 stainless steel springs in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C080A150 |
| Product Name | 80 DP, 150 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 150 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |