S1A53A-C080A130 is an anti-backlash spur gear with 130 teeth, 80 pitch, and a 20° pressure angle, featuring a clamp-type hub and a 0.2498 inch (1/4 inch) bore. The gear is made from 303 stainless steel, and the hub and spring components are also 303 stainless steel and 302 stainless steel in spring temper, respectively. The face width is 0.104 inch, and the pitch diameter is 1.6250 inches with an outer diameter of 1.650 inches. The part is designed for inch-based applications and is available in pin or clamp hub styles.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C080A130 |
| Product Name | 80 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |