Stock Drive Products & Sterling Instrument - SDP/SI 80 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A53A-C080A125

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1A53A-C080A125 is an anti-backlash spur gear with a specification of 80 diametral pitch and 125 teeth. It features a 20° pressure angle, which is standard for many gear applications. The gear is constructed from 303 stainless steel, providing durability and resistance to corrosion. It is available with bore sizes of 1/8, 3/16, and 1/4 inches, allowing for flexibility in mounting options. The hub style can be either pin or clamp type, accommodating different assembly requirements. This gear is suitable for applications where minimizing backlash is critical, enhancing the precision of motion transfer in mechanical systems.

Datasheet Summary
Powered by GS/AI

The S1A53A-C080A125 is an anti-backlash spur gear with a specification of 80 diametral pitch and 125 teeth. It features a 20° pressure angle, which is standard for many gear applications. The gear is constructed from 303 stainless steel, providing durability and resistance to corrosion. It is available with bore sizes of 1/8, 3/16, and 1/4 inches, allowing for flexibility in mounting options. The hub style can be either pin or clamp type, accommodating different assembly requirements. This gear is suitable for applications where minimizing backlash is critical, enhancing the precision of motion transfer in mechanical systems.

Suppliers

Company
Product
Description
Supplier Links
80 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1A53A-C080A125 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
80 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1A53A-C080A125
80 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A53A-C080A125
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1A53A-C080A125
Product Name 80 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 125
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 68 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05068 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 68
Design Metric
View Details
Module 1, 65 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details
48 D.P., 26 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48026 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 26
Design English
View Details
Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYK08500 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details