S1A53A-C080A105 is an anti-backlash spur gear with 105 teeth, 80 pitch, and a 20° pressure angle, designed for inch-based applications. It features a clamp-type hub with a 0.1873 in (3/16 in) bore, made from 303 stainless steel gears and 302 stainless steel springs. The gear has a pitch diameter of 1.3125 in and an outside diameter of 1.338 in. The face width is 0.104 in, and the gear is suitable for use where backslash elimination is critical.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C080A105 |
| Product Name | 80 DP, 105 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 105 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |