Anti-backlash spur gear with 105 teeth, 72 diametral pitch, and 20° pressure angle, available with 1/8 inch bore in aluminum or stainless steel construction. The gear features a pin-type hub with a 0.312 inch outer diameter and 0.104 inch face width. Springs and hubs are made of 302 and 303 stainless steel respectively. Anodized 2024-T4 or -T351 aluminum alloy or stainless steel gears are offered. The design accommodates standard set screws for clamp-type variants, but this variant uses a pin mount.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C072S105 |
| Product Name | 72 DP, 105 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 105 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |