The S1A53A-C072A170 is a 72 DP, 170 teeth anti-backlash spur gear designed for precision applications. It features a 20° pressure angle, which is standard for many gear systems, ensuring compatibility with various setups. The gear is constructed from 303 stainless steel, providing durability and resistance to corrosion, making it suitable for demanding environments. This gear is available with bore sizes of 1/8, 3/16, and 1/4 inches, allowing for flexibility in mounting options. The hub style can be either pin or clamp type, accommodating different assembly requirements. Additionally, the product is compliant with AGMA 10 standards, ensuring quality and performance reliability. Engineers considering this gear should note its specific tooth count and pressure angle, as these factors will influence its performance in gear trains and mechanical systems.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C072A170 |
| Product Name | 72 DP, 170 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 170 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |