The S1A53A-C072A160 is an anti-backlash spur gear with 160 teeth and a 20° pressure angle, designed to minimize backlash in precision motion applications. It has a 1.6667-inch pitch diameter and a 1.694-inch outer diameter. The gear is available in 303 stainless steel or 2024-T4/-T351 aluminum alloy, anodized before cutting. The bore size is 0.2498 inch (1/4 inch), and the hub style is clamp type with a 0.312-inch clamping diameter. The face width is 0.104 inch, and the spring and hub are made from 302 stainless steel in spring temper. The gear meets AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C072A160 |
| Product Name | 72 DP, 160 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 160 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |