Anti-backlash spur gear with 120 teeth, 72 pitch, and 20° pressure angle, available in 1/8, 3/16, or 1/4 inch bore sizes with pin or clamp hub styles. The gear is made from 303 stainless steel or 2024-T4/-T351 aluminum alloy, anodized before cutting, with 302 stainless steel springs. Face width is 0.104 inch. Pitch diameter is 1.6667 inches and outside diameter is 1.694 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C072A120 |
| Product Name | 72 DP, 120 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |