S1A53A-C064S096 is an anti-backlash spur gear with 96 teeth, 64 pitch, and a 20° pressure angle, designed for precision motion control. It features a .1248 inch bore and a clamp-type hub, constructed with 303 stainless steel gears and springs. The gear has a pitch diameter of 1.5000 inches and an outside diameter of 1.531 inches. The body is machined from 303 stainless steel, with springs made from 302 stainless steel in spring temper. The design accommodates set screws for clamp-style mounting and adheres to the 64 pitch standard with .104 face width.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C064S096 |
| Product Name | 64 DP, 96 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |