Anti-backlash spur gear with 95 teeth, 64 pitch, and 20° pressure angle, available in 303 stainless steel with a clamp-type hub and 0.2498 inch (1/4 inch) bore. Face width is 0.104 inch, and outer diameter is 1.516 inch. Hubs are secured with set screws, and springs are made of 302 stainless steel in spring temper. Available in pin or clamp style hubs, with bore sizes of 1/8, 3/16, or 1/4 inch. Material and construction comply with specified standards for gears and springs.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C064A095 |
| Product Name | 64 DP, 95 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 95 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |