Anti-backlash spur gear with 72 teeth, 48 diametral pitch, and 20° pressure angle, designed for precision motion control. Features a clamp-type hub with a 0.2498 inch (1/4 inch) bore, made from 303 stainless steel gear and hub with 302 stainless steel springs. Outside diameter is 1.542 inches, pitch diameter is 1.5000 inches, and face width is 0.104 inches. Manufactured from 303 stainless steel gear material with anodized 2024-T4 or -T351 aluminum alloy options available. Hub style is clamp type, indexed as 'C'.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C048S072 |
| Product Name | 48 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |