Anti-backlash spur gear with 130 teeth, 48 diametral pitch, and 20° pressure angle, featuring a clamp-type hub and 2024-T4 or -T351 aluminum alloy gear body, anodized before cutting. The hub has a 0.2498 inch bore, and the gear has a pitch diameter of 2.7083 inches and an outer diameter of 2.750 inches. The housing and springs are made of 303 and 302 stainless steel respectively. The gear is designed for inch-based applications with a 0.104 inch face width.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C048A130 |
| Product Name | 48 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |