Anti-backlash spur gear with 105 teeth, 48 diametral pitch, and 20° pressure angle, available in 303 stainless steel with a clamp-type hub and 0.2498 inch (1/4 inch) bore. Face width is 0.104 inch. Gear material is 303 stainless steel; hub and springs are also 303 stainless steel and 302 stainless steel, respectively. Anodized aluminum alloy is an alternate gear material option. The gear is designed for inch dimensions and features an anti-backlash mechanism using spring-loaded hub segments.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C048A105 |
| Product Name | 48 DP, 105 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 105 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |