Anti-backlash spur gear with 100 teeth, 48 diametral pitch, 20° pressure angle, clamp-type hub, and 0.2498 in. bore, made from 2024-T4 or T351 aluminum alloy anodized before cutting. Face width is 0.104 in. Hub style is clamp type, secured by set screw, and spring material is 302 stainless steel, spring temper. Gear material is anodized aluminum alloy as specified for the variant.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C048A100 |
| Product Name | 48 DP, 100 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |