Anti-backlash spur gear with 66 teeth, 48 pitch, and 20° pressure angle, featuring a 0.1873 inch bore, clamp-type hub, and 303 stainless steel gear construction. The gear has a pitch diameter of 1.3750 inches and an outside diameter of 1.417 inches. Materials include 303 stainless steel hubs and 302 stainless steel springs in spring temper. The face width is 0.104 inches. Available in 1/8, 3/16, and 1/4 inch bore sizes with pin or clamp hub styles.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C048A066 |
| Product Name | 48 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |