Anti-backlash spur gears with 48 pitch and 20° pressure angle are designed for precision motion control, available in 303 stainless steel or 2024-T4/T351 aluminum alloy with anodized surfaces, and feature a 0.104-inch face width. They are offered with 1/8, 3/16, or 1/4-inch bore sizes and use either pin or clamp hub styles. The tooth count ranges from 65 to 144, with pitch diameter and outside diameter specified for each count. Springs and hubs are constructed from 302 and 303 stainless steel, respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C048A065 |
| Product Name | 48 DP, 65 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 65 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |