The S18CCPM050GAGE-G is a joining gauge for ground circular pitch racks with a 5 mm circular pitch and 20° pressure angle, made from AISI 1045 steel hardened to HRC 27-32. It has a face width of 2.5 mm, height of 15 mm, hole height of 20 mm, and length of 39.4 mm, with a tolerance of -0.04 to -0.16 mm on the pitch dimension. It is designed for use with ISO Class 5 ground racks.
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”.
Gear racks are used in a variety of applications, and it may be necessary to pair them for length. Pairing can be accomplished by having racks with matching machined ends. They can also be modified to contain mounting holes. Racks and pinions are found in lifting and positioning systems where vertical or horizontal linear movement is necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few.
Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic in a variety of finishes and heat treatments, in pitches ranging from 120 to 1/20 and modules from 0.3 to 10.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S18CCPM050GAGE-G |
| Product Name | Module 1.591 (5MM C.P.), 20 (Deg) Pressure Angle, Hardened (Induction) Steel Rack |
| Gear Type | Rack |