The S181YYM0758200 is a metric gear rack with a module of 0.75, a 20° pressure angle, and made from 304 stainless steel. It has a pitch of 8 mm, a tooth height of 7.25 mm, a total length of 148 mm, and a width of 54 mm. The rack is designed for linear motion applications and features a round mounting style. Dimensions include a tooth thickness of 13 mm and an overall length of 148 mm.
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”.
Gear racks are used in a variety of applications, and it may be necessary to pair them for length. Pairing can be accomplished by having racks with matching machined ends. They can also be modified to contain mounting holes. Racks and pinions are found in lifting and positioning systems where vertical or horizontal linear movement is necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few.
Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic in a variety of finishes and heat treatments, in pitches ranging from 120 to 1/20 and modules from 0.3 to 10.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S181YYM0758200 |
| Product Name | Module 0.75, 20 (Deg) Pressure Angle, #304 Stainless Steel Rack |
| Gear Type | Rack |